ASUS logo

ASUS P4GE-MX RETAIL Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100333
Info modified on:
04 Apr 2019, 04:59:17
Short summary description ASUS P4GE-MX RETAIL Socket 478 micro ATX:

ASUS P4GE-MX RETAIL, Intel, Socket 478, 2 GB, 3 MB, Realtek RTL8100C, micro ATX

Long summary description ASUS P4GE-MX RETAIL Socket 478 micro ATX:

ASUS P4GE-MX RETAIL. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB, Flash memory: 3 MB. Networking features: Realtek RTL8100C. Motherboard form factor: micro ATX, Power source type: ATX. Controller interface type: 2 x ATA 100/66/33, Dimensions (WxDxH): 218 x 245, Audio output: ALC655 6CH Codec

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.