ASUS logo

ASUS P30AD-SP020S PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67560
Info modified on:
07 Oct 2024, 17:01:52
Short summary description ASUS P30AD-SP020S PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Tower Black:

ASUS P30AD-SP020S, 3.6 GHz, Intel® Core™ i3, i3-4160, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS P30AD-SP020S PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Tower Black:

ASUS P30AD-SP020S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 8.1. Power supply: 200 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.