ASUS logo

ASUSPRO P1440UA-0391A8130U laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16399
Info modified on:
18 Jun 2024, 21:59:06
Short summary description ASUSPRO P1440UA-0391A8130U laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUSPRO P1440UA-0391A8130U, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description ASUSPRO P1440UA-0391A8130U laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUSPRO P1440UA-0391A8130U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.