ASUS logo

ASUS Pundit P1-PH1 Black Low Profile (Slimline) LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Pundit P1-PH1 Black Low Profile (Slimline) LGA 775 (Socket T):

ASUS Pundit P1-PH1 Black, Low Profile (Slimline), LGA 775 (Socket T), 250 W

Long summary description ASUS Pundit P1-PH1 Black Low Profile (Slimline) LGA 775 (Socket T):

ASUS Pundit P1-PH1 Black. Chassis type: Low Profile (Slimline). Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.