ASUS logo

ASUS ZenPad C 7.0 P01Y-1L037A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203431
Info modified on:
02 Sept 2024, 09:53:13
Short summary description ASUS ZenPad C 7.0 P01Y-1L037A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic:

ASUS ZenPad C 7.0 P01Y-1L037A, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android 5.0, Metallic

Long summary description ASUS ZenPad C 7.0 P01Y-1L037A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Metallic:

ASUS ZenPad C 7.0 P01Y-1L037A. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 265 g. Operating system installed: Android 5.0. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.