ASUS logo

ASUS ZenPad C 7.0 P01Y-1C032A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
487733
Info modified on:
02 Sept 2024, 09:53:13
Short summary description ASUS ZenPad C 7.0 P01Y-1C032A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Red:

ASUS ZenPad C 7.0 P01Y-1C032A, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android 5.0, Red

Long summary description ASUS ZenPad C 7.0 P01Y-1C032A tablet 3G Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Red:

ASUS ZenPad C 7.0 P01Y-1C032A. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 265 g. Operating system installed: Android 5.0. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.