ASUS logo

ASUS O!Play Air HDP-R3 Black Full HD Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76187
Info modified on:
03 Oct 2019, 14:24:53
Short summary description ASUS O!Play Air HDP-R3 Black Full HD Wi-Fi:

ASUS O!Play Air HDP-R3, Black, ASF, AVI, DAT, FLV, H.264, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, VC-1, VOB, WMV, BMP, GIF, JPG, PNG, TIF, smi, srt, ssa, sub, AAC, AIFF, FLAC, LPCM, MP3, OGG, WAV, WMA, ext3, FAT16, FAT32, HFS, HFS+, NTFS

Long summary description ASUS O!Play Air HDP-R3 Black Full HD Wi-Fi:

ASUS O!Play Air HDP-R3. Product colour: Black, Video formats supported: ASF, AVI, DAT, FLV, H.264, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, VC-1, VOB, WMV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: CF, Memory Stick (MS), MMC, MS Duo, SD. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS. Power requirements: 12 Vdc, 2 A, Power consumption (typical): 10 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.