ASUS Zenbook NX500JK-DR013H, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 12 GB, 512 GB
ASUS Zenbook NX500JK-DR013H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Silver, Stainless steel