ASUS logo

ASUS NVIDIA GRID K2 graphics card 8 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90749
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS NVIDIA GRID K2 graphics card 8 GB GDDR5:

ASUS NVIDIA GRID K2, GRID K2, 8 GB, GDDR5, 256 bit, PCI Express 3.0

Long summary description ASUS NVIDIA GRID K2 graphics card 8 GB GDDR5:

ASUS NVIDIA GRID K2. Graphics processor family: NVIDIA, Graphics processor: GRID K2, Processor frequency: 745 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Passive

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.