ASUS logo

ASUS N76VZ-V2G-T1077V-8-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5943
Info modified on:
27 Jan 2025, 08:35:41
Short summary description ASUS N76VZ-V2G-T1077V-8-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver:

ASUS N76VZ-V2G-T1077V-8-128SSD, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 878 GB

Long summary description ASUS N76VZ-V2G-T1077V-8-128SSD laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver:

ASUS N76VZ-V2G-T1077V-8-128SSD. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.