ASUS EN7600GS SILENT/HTD, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels
ASUS EN7600GS SILENT/HTD. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0