ASUS logo

ASUS N75SF-V2G-TZ250V-8-1 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 878 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23315
Info modified on:
23 Jan 2025, 18:49:16
Short summary description ASUS N75SF-V2G-TZ250V-8-1 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 878 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N75SF-V2G-TZ250V-8-1, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 878 GB

Long summary description ASUS N75SF-V2G-TZ250V-8-1 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 878 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N75SF-V2G-TZ250V-8-1. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.