ASUS logo

ASUS Vivobook Pro N752VX-GC249T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121880
Info modified on:
02 Feb 2025, 22:51:59
Short summary description ASUS Vivobook Pro N752VX-GC249T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic:

ASUS Vivobook Pro N752VX-GC249T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 2.13 TB

Long summary description ASUS Vivobook Pro N752VX-GC249T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic:

ASUS Vivobook Pro N752VX-GC249T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Grey, Metallic

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.