ASUS logo

ASUS N751JX-T4131T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Aluminium, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74442
Info modified on:
02 Feb 2025, 22:51:51
Short summary description ASUS N751JX-T4131T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Aluminium, Silver:

ASUS N751JX-T4131T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS N751JX-T4131T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Aluminium, Silver:

ASUS N751JX-T4131T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Aluminium, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.