ASUS logo

ASUS N751JK-T7246H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74747
Info modified on:
22 Jan 2025, 05:13:43
Short summary description ASUS N751JK-T7246H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium:

ASUS N751JK-T7246H, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 8 GB, 1 TB, Windows 8.1

Long summary description ASUS N751JK-T7246H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Aluminium:

ASUS N751JK-T7246H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 850M. Operating system installed: Windows 8.1. Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.