ASUS logo

ASUS N750JV-T4069H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") 2K Ultra HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Pro Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37579
Info modified on:
23 Jan 2025, 18:16:22
Short summary description ASUS N750JV-T4069H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") 2K Ultra HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Pro Black, Silver:

ASUS N750JV-T4069H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1980 x 1080 pixels, 16 GB, 1.5 TB

Long summary description ASUS N750JV-T4069H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") 2K Ultra HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Pro Black, Silver:

ASUS N750JV-T4069H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.