ASUS logo

ASUS N750JK-T4105H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72848
Info modified on:
22 Jan 2025, 06:08:07
Short summary description ASUS N750JK-T4105H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Silver:

ASUS N750JK-T4105H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS N750JK-T4105H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Silver:

ASUS N750JK-T4105H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.