ASUS logo

ASUS N73JF-TY060V laptop Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68784
Info modified on:
22 Jan 2025, 06:20:47
Short summary description ASUS N73JF-TY060V laptop Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black:

ASUS N73JF-TY060V, Intel® Core™ i5, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description ASUS N73JF-TY060V laptop Intel® Core™ i5 i5-460M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black:

ASUS N73JF-TY060V. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 425M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.4 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.