ASUS N61VN-JX180V, Intel® Core™2 Duo, 2.2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS N61VN-JX180V. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 2.9 kg