ASUS logo

ASUS N61VG-JX165V laptop Intel® Core™2 Duo T9500 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83128
Info modified on:
22 Jan 2025, 05:29:13
Short summary description ASUS N61VG-JX165V laptop Intel® Core™2 Duo T9500 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium Black, Brown:

ASUS N61VG-JX165V, Intel® Core™2 Duo, 2.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N61VG-JX165V laptop Intel® Core™2 Duo T9500 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium Black, Brown:

ASUS N61VG-JX165V. Processor family: Intel® Core™2 Duo, Processor model: T9500, Processor frequency: 2.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2.71 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.