ASUS logo

ASUS N61Jv-JX088V Intel® Core™ i5 i5-430M Laptop 40.6 cm (16") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59211
Info modified on:
01 Feb 2025, 04:29:35
Short summary description ASUS N61Jv-JX088V Intel® Core™ i5 i5-430M Laptop 40.6 cm (16") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown:

ASUS N61Jv-JX088V, Intel® Core™ i5, 2.26 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS N61Jv-JX088V Intel® Core™ i5 i5-430M Laptop 40.6 cm (16") Full HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown:

ASUS N61Jv-JX088V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 40.6 cm (16"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.