ASUS N61JQ-JX017V, Intel® Core™ i7, 1.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 640 GB
ASUS N61JQ-JX017V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Weight: 2.91 kg