ASUS logo

ASUS Vivobook Pro N580VD-BB71-CB laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65647
Info modified on:
22 Jan 2025, 05:33:04
Short summary description ASUS Vivobook Pro N580VD-BB71-CB laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook Pro N580VD-BB71-CB, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.13 TB

Long summary description ASUS Vivobook Pro N580VD-BB71-CB laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook Pro N580VD-BB71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.