location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N56JN-MH71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N56JN-MH71
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Stainless steel
  • - Intel® Core™ i7 i7-4710HQ 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 840M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 120 W
  • - Windows 8.1 64-bit
Long product name ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel :
The long product name of ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4710HQ (2.5GHz, 6M Cache), 8GB DDR3, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GT 840M, Gigabit Ethernet, WLAN 802.11 b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel:
The official description of ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
Elegant aluminum designs and gorgeous wide-view displays
High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing the appealing design and providing better audio.
Up to Full HD IPS displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible
Sound
SonicMaster Premium delivers clear and powerful sound
ASUS SonicMaster audio technology, incorporating ICEpower®, Bang & Olufsen technology, brings you the best-ever laptop sound. N Series laptops feature optimized audio hardware including a powerful amplifier, 32mm speaker drivers with large resonance chambers, and finely-tuned software — all working in harmony to create full-frequency, lifelike sound. And for deep bass, the bundled external SonicMaster subwoofer pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio® sound processing tools and the AudioWizard utility. Sound settings can be chosen from one of the presets or customized to your personal preferences: the N Series makes sure everything sounds better.

Incredible
Response
Outstanding performance and fast resume times
Powerful 4th-generation Intel® Core™ i5 and i7 processors accelerate everything you do and enable seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying rich detail in your favourite movies and games. ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode, two weeks standby time, plus automatic data backup when the battery does eventually run out.

Incredible
Touch
Intuitive fingertip control
Large touchpads also make navigation easy on N Series laptops, and include exclusive ASUS Smart Gesture technology with full multi-touch support in Windows 8. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible
Cloud
ASUS WebStorage to store all your files
Upload all your content to the cloud with ASUS WebStorage, and link to family, friends, and communities. Never run out of space – WebStorage grows when you need more room. Content is accessible from almost any device, so you stay in touch with your stuff wherever you may be. Plus, WebStorage auto syncs to make sure you're always using the most current versions of files, and sharing is super-convenient with links sent via email, SMS, or texting apps. We've made the new N Series very cloud-focused, each laptop comes with 32GB of ASUS WebStorage free for three years – instant room for your precious content at no cost to you.

Short summary description ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel:
This short summary of the ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N56JN-MH71, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel:
This is an auto-generated long summary of ASUS N56JN-MH71 laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS N56JN-MH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Design
Product type *
Laptop
Product colour *
Black, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 840M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Audio system
SonicMaster Premium
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78930
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
255 mm
Height (front)
2.72 cm
Height (rear)
3.4 cm
Weight *
2.7 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x