ASUS logo

ASUS N55SL-S1034V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21292
Info modified on:
27 Jan 2025, 08:18:01
Short summary description ASUS N55SL-S1034V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

ASUS N55SL-S1034V, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS N55SL-S1034V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

ASUS N55SL-S1034V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.