ASUS logo

ASUS N55SF-SX236V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80885
Info modified on:
23 Jul 2024, 20:44:00
Short summary description ASUS N55SF-SX236V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver:

ASUS N55SF-SX236V, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS N55SF-SX236V laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black, Silver:

ASUS N55SF-SX236V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.