ASUS logo

ASUS N55SF-S1273V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107869
Info modified on:
22 Jan 2025, 05:26:15
Short summary description ASUS N55SF-S1273V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N55SF-S1273V, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description ASUS N55SF-S1273V laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N55SF-S1273V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.