ASUS logo

ASUS Vivobook Pro N552VX-US51T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Aluminium, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49409
Info modified on:
22 Jan 2025, 06:12:08
Short summary description ASUS Vivobook Pro N552VX-US51T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Aluminium, Grey:

ASUS Vivobook Pro N552VX-US51T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 1.26 TB

Long summary description ASUS Vivobook Pro N552VX-US51T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Aluminium, Grey:

ASUS Vivobook Pro N552VX-US51T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Aluminium, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.