ASUS logo

ASUS N551VW-FI082T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB 2 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60273
Info modified on:
22 Jan 2025, 05:56:16
Short summary description ASUS N551VW-FI082T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB 2 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS N551VW-FI082T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 2 TB

Long summary description ASUS N551VW-FI082T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB 2 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS N551VW-FI082T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.