ASUS logo

ASUS N551JW-CN360T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99270
Info modified on:
29 Jan 2025, 19:35:48
Short summary description ASUS N551JW-CN360T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver:

ASUS N551JW-CN360T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.02 TB

Long summary description ASUS N551JW-CN360T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver:

ASUS N551JW-CN360T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home. Product colour: Grey, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.