ASUS logo

ASUS N551JW-CN149D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) FreeDOS Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12259
Info modified on:
25 Jan 2025, 22:07:07
Short summary description ASUS N551JW-CN149D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) FreeDOS Grey, Stainless steel:

ASUS N551JW-CN149D, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description ASUS N551JW-CN149D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) FreeDOS Grey, Stainless steel:

ASUS N551JW-CN149D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.