ASUS logo

ASUS N550JV-CM149H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97867
Info modified on:
22 Jan 2025, 05:39:09
Short summary description ASUS N550JV-CM149H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver:

ASUS N550JV-CM149H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 16 GB, 1 TB, Windows 8

Long summary description ASUS N550JV-CM149H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Grey, Silver:

ASUS N550JV-CM149H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 750M. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.