ASUS logo

ASUS N550JK-CN364H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85183
Info modified on:
25 Jan 2025, 22:06:52
Short summary description ASUS N550JK-CN364H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS N550JK-CN364H, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS N550JK-CN364H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS N550JK-CN364H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.