ASUS logo

ASUS N53TA-V2G-SX044D laptop AMD A6 A6-3400M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6720G2 FreeDOS Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37104
Info modified on:
23 Jan 2025, 18:50:55
Short summary description ASUS N53TA-V2G-SX044D laptop AMD A6 A6-3400M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6720G2 FreeDOS Black, Grey:

ASUS N53TA-V2G-SX044D, AMD A6, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS N53TA-V2G-SX044D laptop AMD A6 A6-3400M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6720G2 FreeDOS Black, Grey:

ASUS N53TA-V2G-SX044D. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6720G2. Operating system installed: FreeDOS. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.