ASUS logo

ASUS N501JW-FI429T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156921
Info modified on:
01 Feb 2025, 05:33:05
Short summary description ASUS N501JW-FI429T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS N501JW-FI429T, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description ASUS N501JW-FI429T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS N501JW-FI429T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4750HQ, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.