Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX279HE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX279HE
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6648
This statistic is based on the 94994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92816 free Open Icecat users.
Info modified on: 02 Apr 2019 15:58:35
The date of the most recent change of this product data-sheet in Icecat.
User manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver :
  • - Full HD AH-IPS LED display with 178° wide-view angle in frameless design for edge-to-edge brilliance
  • - Featuring dual HDMI ports for multi device connections
  • - Ultra-slim, frameless and ergonomic design with sturdy sundial-inspired stand
  • - ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver :
The short editorial description of ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

27", 1920x1080, 5 ms, 16:9, 2x HDMI, VGA, AC 100-240V/50-60Hz, 622.6x441.3x225.2 mm
More>>>
ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
The official marketing text of ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer

BEAUTY BEYOND BOUNDARIES
Inspired by millennia of artistic legacy, the Designo MX Series sports an elegant and precision-crafted sundial design. The MX279HE features an edge-to-edge frameless panel with 178° ultra-wide viewing angle AH-IPS A+ technology for incredible visuals. In addition, ultra-slim, frameless and ergonomic design can be tilted to provide you highly comfortable viewing experiences, while dual HDMI offers extensive connectivity options.

Subtle & elegant design
Incredibly subtle but sophisticated
ASUS Designo MX Series displays sport ultra-slim profiles — with MX279HE measuring just 17.5mm at its thinnest point– thereby minimizing desk space requirements. In addition, the MX Series presents an edge-to-edge frameless screen with bezel thickness of just 0.8mm. This subtle but elegant design is further accentuated by a sundial-inspired stand which provides a sturdy base for the monitor.

Vivid, lifelike visuals
The latest IPS technology with 178° wide-view angles
Designo MX279HE features a 16:9 aspect ratio LED-backlit AH-IPS A+ panel with a 178° wide-view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. AH-IPS is the latest in IPS technology – delivering improved color accuracy plus increased energy efficiency.

Vivid, lifelike visuals MX279HE uses a 178°(H) / 178°(V) ultra-wide viewing angle full HD AH-IPS A+ panel that eliminates color shift from almost any direction and in nearly all environments.

Built tough and gamer-centric comfortable
Tracer Free Technology improves the response time of ASUS monitors, eliminating ghosting and tracers during video playback. It does this by controlling voltage levels, resulting in 5ms response time so MX279HE provides fluid and clear video playback with silky-smooth motion during gameplay.

ASUS Exclusive Innovation and Design
ASUS Smart Contrast Ratio for lifelike visuals
With ASUS Smart Contrast Ratio (ASCR) of 80,000,000:1 and 250cd/m² brightness, MX279HE augments display contrast and sharpness by adjusting backlighting luminance to achieve the deepest blacks and brightest whites for truly lifelike visuals.

QuickFit Virtual Scale (patent-pending) for true what you see is what you get
ASUS includes its exclusive QuickFit Virtual Scale feature with the MX279HE, allowing you to preview photos and documents on-screen in their actual size prior to printing. It can be activated via a monitor hotkey, and serves as a highly useful guide to accurately view and edit photos in their native size.

Dual HDMI for extensive connectivity
The Designo MX279HE supports Full HD 1920 x 1080 resolutions and has dual HDMI and D-sub (VGA) input ports to ensure compatibility with a variety of multimedia devices including Blu-ray disc players, game consoles, and digital cameras to enrich users’ entertainment experience.

Short summary description ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Designo MX279HE, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of ASUS Designo MX279HE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

ASUS Designo MX279HE. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Energy Star certified, Product colour: Black, Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Screen shape *
Flat
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
640 x 480 (VGA),720 x 400,800 x 600 (SVGA),832 x 624,1024 x 768 (XGA),1152 x 864 (XGA+),1280 x 1024 (SXGA),1280 x 720 (HD 720),1280 x 768 (WXGA),1280 x 800 (WXGA),1280 x 960,1360 x 768 (WXGA),1366 х 768,1440 x 900 (WXGA+),1600 x 1200 (UXGA),1680 x 1050 (WSXGA+),1920 x 1080 (HD 1080)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000000:1
Dynamic contrast ratio marketing name
SmartContrast
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colours
3D
The device can be used with 3D technology.
No
Panel type *
AH-IPS
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.311 x 0.311 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
59.8 cm
Viewable size, vertical
33.6 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
The product includes AMD Freesync Technology for the dynamic synchronization of the graphic card and the monitor in order to avoid screen tearing.
No
Game mode
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Silver
Certification
BSMI, CB, CCC, CE, C-Tick, CU, ErP, FCC, Gost-R, J-MOSS, PSE, RoHS, TCO7.0, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), RCM, TUV, KC, eStandby, MSIP(KCC), CE(RCM)GEMS
Ports & interfaces
Built-in USB hub *
Whether or not the device features a USB hub to connect more than one other device via USB.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Height adjustment *
The part of the device that can be adjusted to change the height.
No
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 20°
LED indicators
Power
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 65 °C
Weight & dimensions
Width (with stand)
622.6 mm
Depth (with stand)
225.2 mm
Height (with stand)
441.3 mm
Weight (with stand)
5.2 kg
Packaging data
Cables included
AC
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Package width
The distance from one side of the packaging to the other.
700 mm
Package depth
The distance from the front to the back of the packaging.
114 mm
Package height
The distance from the top to the bottom of the packaging.
537 mm
Package weight
Weight of the packaged product.
8 kg
Other features
AC adapter included
Yes
Display
The description of display that can includes display type, resolution, size etc.
LED
On/off switch
The button which is pressed to switch the device on or off.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
No flickering
Yes
Country Distributor
España 3 distributor(s)
United Kingdom 3 distributor(s)