ASUS logo

ASUS MS228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121425
Info modified on:
08 May 2024, 22:50:34
Short summary description ASUS MS228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue:

ASUS MS228H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black, Blue

Long summary description ASUS MS228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue:

ASUS MS228H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.