Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS208N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS208N
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7611
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 18 Dec 2018 02:07:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels :
The short editorial description of ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels

MS208N - 20" LCD, 1600 x 600, 250cd/m2, 16.7M, 5ms, 10000000:1, VGA, DVI-D, 3.1kg, black/blue
More>>>
ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels:
The official marketing text of ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels as supplied by the manufacturer

True-to-life Pictures Powered by LED

10,000,000:1 ASUS Smart Contrast Ratio
Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.

Flicker-free Pictures
With LED’s stable light source, user will enjoy flicker-free image that minimizes eye fatigue for long-hour Internet surfing, image editing, gaming and movie-watching.

Splendid™ Video Intelligence Technology
The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 5 preset video modes (Scenery, Theater, Game, Night View, and Standard) can be selected via a hotkey.

Love at First Sight

Glossy Piano-Black Bezel
Alluring high glossy piano-black finish makes the MS Series the centerpiece of every living space.

Ultra-slim 16.5mm Profile
Sleek geometric design combines straight lines and curves with an ultra-slim 16.5mm profile.

Ring Stand with Ergo-Fit Technology
Unique ring stand design features the ASUS-exclusive Ergo-Fit Technology; allowing for easy tilt adjustments with one finger.

LED Touch-Sensor Buttons
Intuitively adjust the monitor´s settings with a simple touch of its LED sensor buttons.

Glittering Sapphire Blue Rear Bezel
The delicate wave-like contours on its rear bezel is complemented by a glittering sapphire blue finish.

Expand Your Visual Field
The MS208N works as a secondary screen for your notebook; and has been ergonomically designed to be level with your eyes and notebook screen. It doubles your productivity with a dual screen display via a simple DVI/ VGA cable connection.

Green in Mind

Easy Recycling
- Screw-free assembly for front and rear bezel, increasing recyclability;
- Elimination of paints or coatings that are not compatible with recycling or reuse.

Energy and Planet Saving
- 37.2k Wh electricity saving;
- 23.6kg reduction in CO₂emissions, equivalent to: 1.9 trees planted, 2 years of oxygen for a family of four.

Greener Materials
- Mercury-free LED-backlit panel Corrugated cardboard packaging with at least 80% recycled content;
- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission.

Short summary description ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels:
This short summary of the ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MS208N, 50.8 cm (20"), 1600 x 900 pixels, 5 ms

Long summary description ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels:
This is an auto-generated long summary of ASUS MS208N computer monitor 50.8 cm (20") 1600 x 900 pixels based on the first three specs of the first five spec groups.

ASUS MS208N. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Energy Star certified

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.277 x 0.277 mm
Horizontal scan range
30 - 85 kHz
Vertical scan range
55 - 75 Hz
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
55 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CB, CE, FCC, CCC, BSMI, VCCI, PSE, PSB, RoHS, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Tilt angle range
10 - 20°
LED indicators
Stand-by
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
496.8 mm
Depth *
The distance from the front to the back of something.
150.9 mm
Height *
The measurement of the product from head to foot or from base to top.
362.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Packaging data
Package weight
Weight of the packaged product.
4.1 kg
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
555 x 129 x 414 mm
Customer service details
Array
X