location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML238H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML238H
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels
  • - 2 ms 250 cd/m²
  • - 33 W
Long product name ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD :
The long product name of ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML238H - 23" Full HD, 1920 x 1080, 2ms, 250 cd/m2, 10000000:1, 16.7M, VGA, HDMI, DVI-D, 3.9kg, black/white
More>>>
ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD:
The official description of ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True-to-life Pictures Powered by LED

10,000,000:1 ASUS Smart Contrast Ratio
Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.

Full HD with HDMI
Enter a spectacular world of colors with Full HD 1080p (1920x1080) support and HDMI port.

2ms Response Time
Quick response time of 2ms (GTG) eliminates ghosting and tracers for more fluid video playback.

Love at First Sight

Glossy Piano-Black Bezel
Alluring high glossy piano-black finish makes the ML Series the centerpiece of every living space.

Ultra-slim 16.5mm Profile
Sleek geometric design combines straight lines and curves with an ultra-slim 16.5mm profile.

Ring Stand with Ergo-Fit II Technology
Innovative double ring stand with Ergo-Fit II Technology for easy swivel and tilt adjustment.

LED Touch-Sensor Buttons
Intuitively adjust the monitor´s settings with a simple touch of its LED sensor buttons.

Glittering Pearl White Rear Bezel
The delicate wave-like contours on its rear bezel is complemented by a glittering pearl white finish.

Expand Your Visual Field
The ML238H works as a secondary screen for your notebook; and has been ergonomically designed to be level with your eyes and notebook screen. It doubles your productivity with a dual screen display via a simple HDMI or VGA cable connection.

Versatile viewing positions with Smart View
Whether you’re sitting up at the desk or leaning back for a more relaxed viewing angle, Smart View Technology would adjust color parameters to deliver the same image quality and vibrant colors.

Green in Mind

Greener Materials
- Mercury-free LED-backlit panel Corrugated cardboard packaging with at least 80% recycled content;
- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission.

Energy and Planet Saving
- Eco mode further reduce energy consumption to 55% for a greener life style.

Short summary description ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD:
This short summary of the ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ML238H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 2 ms

Long summary description ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

ASUS ML238H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
2 ms
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 85 kHz
Vertical scan range
55 - 75 Hz
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
55 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Certification
CE, FCC, CCC, BSMI, VCCI, PSE, PSB, RoHS, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
Headphone outputs
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
LED indicators
Stand-by
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
560 mm
Depth (without stand)
220.4 mm
Height (without stand)
428.6 mm
Weight (without stand)
3.9 kg
Packaging data
Package weight
6.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
640 x 145 x 510 mm
Microphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:36:42
Uk has collected 4 expert reviews for ASUS ML238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tech2.com
Updated:
2011-11-04 01:03:12
Innovations in the LCD display space have been on-going and LED-backlighting has been just one such improvement. As users build mainstream PCs, there’s also a demand for stylish looking displays to keep things lively. We’ve reviewed a few Asus moni...
Bottom line The Asus ML238H is more than just a stylish monitor. It might not be the perfect monitor if you want to use it with a couple of consoles and a PC. An additional HDMI port or maybe a dedicated DVI port might have been handy. For a PC user, this is a gr...
70%