ASUS logo

ASUS VivoTab Smart ME400C-C1-BK tablet Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60237
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab Smart ME400C-C1-BK tablet Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS VivoTab Smart ME400C-C1-BK, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Black

Long summary description ASUS VivoTab Smart ME400C-C1-BK tablet Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS VivoTab Smart ME400C-C1-BK. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.