ASUS logo

ASUS MeMO Pad FHD 10 ME302KL 4G Qualcomm LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116552
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad FHD 10 ME302KL 4G Qualcomm LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad FHD 10 ME302KL, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, White

Long summary description ASUS MeMO Pad FHD 10 ME302KL 4G Qualcomm LTE 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad FHD 10 ME302KL. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm, Processor model: APQ8064. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 572 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.