ASUS logo

ASUS MeMO Pad ME173X-1O013A tablet Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39967
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad ME173X-1O013A tablet Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad ME173X-1O013A, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Pink

Long summary description ASUS MeMO Pad ME173X-1O013A tablet Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad ME173X-1O013A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 302 g. Operating system installed: Android. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.