ASUS logo

ASUS MeMO Pad HD 7 ME173X Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43523
Info modified on:
14 Mar 2024, 19:49:27
Short summary description ASUS MeMO Pad HD 7 ME173X Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad HD 7 ME173X, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Blue

Long summary description ASUS MeMO Pad HD 7 ME173X Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad HD 7 ME173X. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 302 g. Operating system installed: Android. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.