ASUS Maximus IV GENE-Z/GEN3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, Non-ECC
ASUS Maximus IV GENE-Z/GEN3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000Mbps. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel