ASUS logo

ASUS Maximus III Formula Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54473
Info modified on:
30 Oct 2024, 13:09:56
Short summary description ASUS Maximus III Formula Intel® P55 LGA 1156 (Socket H) ATX:

ASUS Maximus III Formula, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 10/100/1000 Mbit

Long summary description ASUS Maximus III Formula Intel® P55 LGA 1156 (Socket H) ATX:

ASUS Maximus III Formula. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.