ASUS logo

ASUS MATRIX-HD7970-P-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57989
Info modified on:
02 Sept 2024, 20:25:00
Short summary description ASUS MATRIX-HD7970-P-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5:

ASUS MATRIX-HD7970-P-3GD5, Radeon HD7970, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS MATRIX-HD7970-P-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5:

ASUS MATRIX-HD7970-P-3GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7970, Processor frequency: 1050 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.