ASUS logo

ASUS MATRIX GTX285/HTDI/1GD3 graphics card NVIDIA GeForce GTX 285 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71833
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MATRIX GTX285/HTDI/1GD3 graphics card NVIDIA GeForce GTX 285 1 GB GDDR3:

ASUS MATRIX GTX285/HTDI/1GD3, GeForce GTX 285, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS MATRIX GTX285/HTDI/1GD3 graphics card NVIDIA GeForce GTX 285 1 GB GDDR3:

ASUS MATRIX GTX285/HTDI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 285. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.