ASUS logo

ASUS M70SA-7U007C, SP Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27388
Info modified on:
23 Jan 2025, 18:09:56
Short summary description ASUS M70SA-7U007C, SP Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

ASUS M70SA-7U007C, SP, Intel® Core™2 Duo, 2.5 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 1 TB

Long summary description ASUS M70SA-7U007C, SP Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

ASUS M70SA-7U007C, SP. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 3.78 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.