ASUS logo

ASUS M5A88-M EVO motherboard AMD 880G Socket AM3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143470
Info modified on:
30 Oct 2024, 13:06:05
Short summary description ASUS M5A88-M EVO motherboard AMD 880G Socket AM3:

ASUS M5A88-M EVO, AMD, Socket AM3, AMD Phenom II Dual-Core Mobile, 16 GB, Dual-channel, ECC & Non-ECC

Long summary description ASUS M5A88-M EVO motherboard AMD 880G Socket AM3:

ASUS M5A88-M EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Dual-Core Mobile. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.