ASUS logo

ASUS Vivobook Pro M580VD-EB54 laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58635
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook Pro M580VD-EB54 laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook Pro M580VD-EB54, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Pro M580VD-EB54 laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold:

ASUS Vivobook Pro M580VD-EB54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.